LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 750mA SOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 750mA SOT-23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 750mA SOT-23-6
Manufacturer: Diodes Incorporated
Win Source Part Number: 045585-PAM2803AAF095
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Camera Flash
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 0.9V
Channel Output Current: 750mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC LED DRVR RGLTR 750MA SOT23-6 Product overview: PAM2803AAF095 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PAM2803AAF095 can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR 750MA SOT23-6
IC LED DRVR RGLTR 750MA SOT23-6
LED DRIVER, BOOST, -40 TO 85DEG C ROHS COMPLIANT: YES
LED Lighting Drivers 3W 1A Step-Up Cnvtr
1MHz boost converter 1 DC-DCVoltage Stabilizer 750mA 900mV~5.5V SOT-23-6 LED Drivers ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | PAM2803AAF095DIDKR-ND | 045585-PAM2803AAF095 | 137-PAM2803AAF095 | PAM2803AAF095 | PAM2803AAF095 | 76AH5889 | PAM2803AAF095 | PAM2803AAF095 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - PAM2803AAF095 | 750MA SOT23 LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Boost, -40 To 85Deg C Rohs Compliant Diodes Inc. | LED Lighting Drivers | Nixie Tube Driver/LED Driver >> LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 0.9000 to 5.5 volts | 0.9000 volts | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | 0.9000 to 5.5 volts | |||
| Output Current | 750 milliamps | 750 milliamps | 750 milliamps | 750 milliamps |