Manufacturer: Diodes Incorporated
Win Source Part Number: 045583-PAM2400ACA330
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
IC REG BOOST 3.3V 400MA SOT89-3
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA (Switch) TO-243AA
IC REG BOOST 3.3V 400MA SOT89-3
IC REG BOOST 3.3V 400MA SOT89-3
| Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 045583-PAM2400ACA330 | 233-PAM2400ACA330 | PAM2400ACA330 | PAM2400ACA330 | PAM2400ACA330 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400ACA330 | IC REG BOOST 3.3V 400MA SOT89-3 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; TO-243AA | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification |