DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PAM2400ACA270

Description
IC REG BOOST 2.7V 400MA SOT89-3
Datasheet
Description
IC REG BOOST 2.7V 400MA SOT89-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - PAM2400ACA270 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
PAM2400ACA270
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PAM2400ACA270
IC REG BOOST 2.7V 400MA SOT89-3

IC REG BOOST 2.7V 400MA SOT89-3

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - PAM2400ACA270 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
PAM2400ACA270
PMIC - Voltage Regulators - DC DC Switching Regulators PAM2400ACA270
IC REG BOOST 2.7V 400MA SOT89-3

IC REG BOOST 2.7V 400MA SOT89-3

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - PAM2400ACA270 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
PAM2400ACA270
Voltage Regulators - DC DC Switching Regulators PAM2400ACA270
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 400mA (Switch) TO-243AA

Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 400mA (Switch) TO-243AA

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number PAM2400ACA270 PAM2400ACA270 PAM2400ACA270
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Life Cycle Stage Removed Removed; Obsolete
Output Voltage 2.7 volts 2.7 to ? volts
fsw 100 kHz 100 kHz 100 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1904550 - RS Components, Ltd.
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 21-0067 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; Power Block (LGA)
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
DC DC Switching Controllers - 5962-8768101VEA - ODG (Origin Data Global)
Specs
Configuration / Function Buck; Boost
Package Type DIP; Other; 16-CDIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
3 suppliers
40V Input, 1A/2Mhz Sr Buck W/Cable Drop Compensation - A8652KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers