Boost Switching Regulator IC Positive Fixed 2V 1 Output 400mA (Switch) TO-243AA
IC REG BOOST 2V 400MA SOT89-3
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PAM2400ACA200 | PAM2400ACA200 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; TO-243AA | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2 to ? volts |