DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA500 PAM2400AAA500

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1086299-PAM2400AAA50 0 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 0.9V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1086299-PAM2400AAA50 0 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 0.9V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA500 - 1086299-PAM2400AAA500 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA500
1086299-PAM2400AAA500
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA500 1086299-PAM2400AAA500
Manufacturer: Diodes Incorporated Win Source Part Number: 1086299-PAM2400AAA50 0 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Purpose: Step-Up Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 0.9V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1086299-PAM2400AAA500
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - PAM2400AAA500 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
PAM2400AAA500
PMIC - Voltage Regulators - DC DC Switching Regulators PAM2400AAA500
IC REG BOOST 5V 400MA SOT23-3

IC REG BOOST 5V 400MA SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - PAM2400AAA500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
PAM2400AAA500
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PAM2400AAA500
IC REG BOOST 5V 400MA SOT23-3

IC REG BOOST 5V 400MA SOT23-3

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - PAM2400AAA500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
PAM2400AAA500
Voltage Regulators - DC DC Switching Regulators PAM2400AAA500
Boost Switching Regulator IC Positive Fixed 5V 1 Output 400mA (Switch) TO-236-3, SC-59, SOT-23-3

Boost Switching Regulator IC Positive Fixed 5V 1 Output 400mA (Switch) TO-236-3, SC-59, SOT-23-3

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1086299-PAM2400AAA500 PAM2400AAA500 PAM2400AAA500 PAM2400AAA500
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA500 PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-3 SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Bulk
fsw 100 kHz
Duty Cycle 72
View Details
LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22675QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
5 suppliers
Power Management - Specialized - NPM1300-QEAA-R - ODG (Origin Data Global)
Specs
Package Type Other; 32-QFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers