IC REG BST 3.8V 0.4A SYNC SOT23 Product overview: PAM2400AAA380 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 0.4A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 0.4A, SOT23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-PAM2400AAA380 can be used for catalog matching and distributor lookup.
IC REG BOOST 3.8V 400MA SOT23
Boost Switching Regulator IC Positive Fixed 3.8V 1 Output 400mA (Switch)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-PAM2400AAA380 | PAM2400AAA380 | PAM2400AAA380 |
| Product Name | 3.8V 0.4A SOT23 Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps |
| VIN | 5.5 volts | 0.9000 to 5.5 volts | |
| fsw | 100 kHz | 100 kHz | 100 kHz |