DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA330 PAM2400AAA330

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 929997-PAM2400AAA330 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA (Switch) TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: PAM2400 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 929997-PAM2400AAA330 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA (Switch) TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: PAM2400 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA330 - 929997-PAM2400AAA330 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA330
929997-PAM2400AAA330
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA330 929997-PAM2400AAA330
Manufacturer: Diodes Incorporated Win Source Part Number: 929997-PAM2400AAA330 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA (Switch) TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: PAM2400 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 929997-PAM2400AAA330
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA (Switch) TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PAM2400
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - PAM2400AAA330 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
PAM2400AAA330
PMIC - Voltage Regulators - DC DC Switching Regulators PAM2400AAA330
IC REG BOOST 3.3V 400MA SOT23-3

IC REG BOOST 3.3V 400MA SOT23-3

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - PAM2400AAA330 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
PAM2400AAA330
Voltage Regulators - DC DC Switching Regulators PAM2400AAA330
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA (Switch) TO-236-3, SC-59, SOT-23-3

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA (Switch) TO-236-3, SC-59, SOT-23-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - PAM2400AAA330 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
PAM2400AAA330
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PAM2400AAA330
IC REG BOOST 3.3V 400MA SOT23-3

IC REG BOOST 3.3V 400MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 929997-PAM2400AAA330 PAM2400AAA330 PAM2400AAA330 PAM2400AAA330
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA330 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package Type SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete Removed
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
IOUT 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data