Manufacturer: Diodes Incorporated
Win Source Part Number: 045581-PAM2400AAA300
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 3V 1 Output 400mA (Switch) TO-236-3, SC-59, SOT-23-3
IC REG BOOST 3V 400MA SOT23-3
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 045581-PAM2400AAA300 | PAM2400AAA300 | PAM2400AAA300 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA300 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |
| Package Type | SOT23; Other; SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification |