DIODES Incorporated 2.8V 0.4A SOT23 Voltage Regulator IC PAM2400AAA280

Description
IC REG BST 2.8V 0.4A SYNC SOT23 Product overview: PAM2400AAA280 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 0.4A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.4A, SOT23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-PAM2400AAA280 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BST 2.8V 0.4A SYNC SOT23 Product overview: PAM2400AAA280 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 0.4A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.4A, SOT23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-PAM2400AAA280 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.8V 0.4A SOT23 Voltage Regulator IC
739-PAM2400AAA280
2.8V 0.4A SOT23 Voltage Regulator IC 739-PAM2400AAA280
IC REG BST 2.8V 0.4A SYNC SOT23 Product overview: PAM2400AAA280 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 0.4A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.4A, SOT23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-PAM2400AAA280 can be used for catalog matching and distributor lookup.

IC REG BST 2.8V 0.4A SYNC SOT23 Product overview: PAM2400AAA280 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 0.4A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.4A, SOT23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-PAM2400AAA280 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA280 - 766857-PAM2400AAA280 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA280
766857-PAM2400AAA280
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA280 766857-PAM2400AAA280
Manufacturer: Diodes Incorporated Win Source Part Number: 766857-PAM2400AAA280 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Boost Frequency - Switching: 100kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 400mA (Switch) Family Name: PAM2400 Output Voltage: 2.8V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-3 Input Voltage MIN: 0.9V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3525ESC6-3#TR; LTC3525ESC6-3.0#TRM; LTC3525DESC6-3.3#PBF ; Introduction Date: March 08, 2009 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 766857-PAM2400AAA280
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 400mA (Switch)
Family Name: PAM2400
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-3
Input Voltage MIN: 0.9V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC3525ESC6-3#TR; LTC3525ESC6-3.0#TRM; LTC3525DESC6-3.3#PBF;
Introduction Date: March 08, 2009
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - PAM2400AAA280 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
PAM2400AAA280
PMIC - Voltage Regulators - DC DC Switching Regulators PAM2400AAA280
IC REG BOOST 2.8V 400MA SOT23-3

IC REG BOOST 2.8V 400MA SOT23-3

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - PAM2400AAA280 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
PAM2400AAA280
Voltage Regulators - DC DC Switching Regulators PAM2400AAA280
Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 400mA (Switch) TO-236-3, SC-59, SOT-23-3

Boost Switching Regulator IC Positive Fixed 2.8V 1 Output 400mA (Switch) TO-236-3, SC-59, SOT-23-3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-PAM2400AAA280 766857-PAM2400AAA280 PAM2400AAA280 PAM2400AAA280
Product Name 2.8V 0.4A SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2400AAA280 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Reel package SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.8 volts 2.8 volts 2.8 to ? volts
IOUT 0.4000 amps 0.4000 amps 0.4000 amps 0.4000 amps
fsw 100 kHz 100 kHz 100 kHz 100 kHz
Unlock Full Specs
to access all available technical data