IC REG BOOST 2.7V 400MA SOT23-3
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 400mA (Switch) TO-236-3, SC-59, SOT-23-3
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PAM2400AAA270 | PAM2400AAA270 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.4000 amps | 0.4000 amps |
| fsw | 100 kHz | 100 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |