Manufacturer: Diodes Incorporated
Win Source Part Number: 791367-PAM2322AGEAR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 17-WFLGA
Mounting: SMD
Output Type: Adjustable (Fixed)
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.2MHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A, 2A
Family Name: PAM2322AGEAR
Output Voltage: 0.9V (1.8V)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 17-W-FLGA2520
Output Voltage MAX: 5.5V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC3546EFE#TR; LTC3417AEDHC-1#TRPBF
Introduction Date: October 28, 2014
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ/0.9V W-FLGA2520
IC REG BCK DL SYNC W-FLGA2520-17
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.9V (1.8V) 2 Output 1A, 2A 17-WFLGA
Switching Voltage Regulators PAM2322 DCDC Buck Converter GEAR
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 791367-PAM2322AGEAR | PAM2322AGEAR | PAM2322AGEAR | PAM2322AGEAR | PAM2322AGEAR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2322AGEAR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck; Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 17-WFLGA | Other; 17-WFLGA | |||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.9000 to 1.8 volts | 0.9000 volts | 0.9000 to 5.5 volts |