The PAM2321AYMADJ is a 2A step-down DC-DC switching regulator designed for efficient voltage regulation in portable applications. It operates with an input voltage range of 2.7V to 5.5V and offers a fixed output voltage of 1.2V or an adjustable output from 1.0V to VIN. The device features a high switching frequency of 3MHz, allowing for the use of small external components, which is beneficial for space-constrained designs. With a low no-load quiescent current of 55µA and integrated low RDS(ON) MOSFETs, the PAM2321AYMADJ is optimized for high efficiency across varying load conditions. It includes features such as 100% duty cycle operation for low dropout scenarios, internal soft-start, and protection mechanisms for over-temperature and short circuits, enhancing reliability in demanding applications. The regulator is housed in a compact TDFN3X3-10 package, rated for operation over a temperature range of -40°C to +85°C, making it suitable for a variety of environments. Typical applications include cellular phones, digital cameras, and portable media players, where efficient power management is critical.
Manufacturer: Diodes Incorporated
Win Source Part Number: 026385-PAM2321AYMADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: PAM2321A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-TDFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V (1.2V)
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): AAT2153IVN-0.6-T1; AAT2158IVN-0.6-T1; AAT2138IWO-0.6-T1;
Introduction Date: November 09, 2012
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
IC REG BUCK ADJ/1.2V 2A 10DFN
Switching Regulator IC Output
IC REG BUCK ADJ/1.2V 2A 10DFN
Switching Voltage Regulators 3MHz FAST TRANSIENT 2A SD CNVTR
IC REG BUCK ADJ/1.2V 2A 10DFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 026385-PAM2321AYMADJ | PAM2321AYMADJ | PAM2321AYMADJ | PAM2321AYMADJ | PAM2321AYMADJ | PAM2321AYMADJ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PAM2321AYMADJ | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | |||||
| Package Type | Other; 10-TDFN (3x3) | |||||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification |