DIODES Incorporated Buck 2.8V 800MA Step-Down DC-DC Converter IC PAM2301CAAB280

Description
IC REG BUCK 2.8V 800MA TSOT25 Product overview: PAM2301CAAB280 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.8V, 800MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-PAM2301CAAB280 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK 2.8V 800MA TSOT25 Product overview: PAM2301CAAB280 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.8V, 800MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-PAM2301CAAB280 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2.8V 800MA Step-Down DC-DC Converter IC
739-PAM2301CAAB280
Buck 2.8V 800MA Step-Down DC-DC Converter IC 739-PAM2301CAAB280
IC REG BUCK 2.8V 800MA TSOT25 Product overview: PAM2301CAAB280 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.8V, 800MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-PAM2301CAAB280 can be used for catalog matching and distributor lookup.

IC REG BUCK 2.8V 800MA TSOT25 Product overview: PAM2301CAAB280 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.8V, 800MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-PAM2301CAAB280 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-PAM2301CAAB280
Product Name Buck 2.8V 800MA Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 2.8 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - DCR010505U/1KG4 - 916811-DCR010505U/1KG4 - Win Source Electronics
Specs
Package Type Other; 12-SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers