Pericom Semiconductor Corp. OEM Parts - OEM Parts (O - R) - P149FCT32805QE P149FCT32805QE

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083480-P149FCT32805 QE Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Power Dissipation: 500 mW Number of Pins: 20 Number of Outputs: 10 Quiescent Current: 30 µA Propagation Delay: 5.2 ns Categories: OEM Parts(O-R) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083480-P149FCT32805 QE Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Power Dissipation: 500 mW Number of Pins: 20 Number of Outputs: 10 Quiescent Current: 30 µA Propagation Delay: 5.2 ns Categories: OEM Parts(O-R) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - P149FCT32805QE - 1083480-P149FCT32805QE - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - P149FCT32805QE
1083480-P149FCT32805QE
OEM Parts - OEM Parts (O - R) - P149FCT32805QE 1083480-P149FCT32805QE
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1083480-P149FCT32805 QE Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Power Dissipation: 500 mW Number of Pins: 20 Number of Outputs: 10 Quiescent Current: 30 µA Propagation Delay: 5.2 ns Categories: OEM Parts(O-R) Case / Package: QSOP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083480-P149FCT32805QE
Packaging: Rail/Tube
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Power Dissipation: 500 mW
Number of Pins: 20
Number of Outputs: 10
Quiescent Current: 30 µA
Propagation Delay: 5.2 ns
Categories: OEM Parts(O-R)
Case / Package: QSOP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1083480-P149FCT32805QE
Product Name OEM Parts - OEM Parts (O - R) - P149FCT32805QE
Unlock Full Specs
to access all available technical data