DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators NX7011A0100.000000

Description
Win Source Part Number: 984514-NX7011A0100.0 00000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ NX Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.061" (1.55mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±20ppm Current - Supply (Max): 60mA Current - Supply (Disable) (Max): 40mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: NX7011 Product Status: Last Time Buy
Request a Quote
Description
Win Source Part Number: 984514-NX7011A0100.0 00000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ NX Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.061" (1.55mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±20ppm Current - Supply (Max): 60mA Current - Supply (Disable) (Max): 40mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: NX7011 Product Status: Last Time Buy
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 984514-NX7011A0100.000000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
984514-NX7011A0100.000000
Crystals, Oscillators, Resonators - Oscillators 984514-NX7011A0100.000000
Win Source Part Number: 984514-NX7011A0100.0 00000 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ NX Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.061" (1.55mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±20ppm Current - Supply (Max): 60mA Current - Supply (Disable) (Max): 40mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: NX7011 Product Status: Last Time Buy

Win Source Part Number: 984514-NX7011A0100.000000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ NX
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.061" (1.55mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 60mA
Current - Supply (Disable) (Max): 40mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: NX7011
Product Status: Last Time Buy

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 984514-NX7011A0100.000000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI062T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 62.5 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details