DIODES Incorporated Oscillators NX5427001Z

Description
XTAL OSC XO 27.0000MHZ HCSL SMD
Request a Quote Datasheet
Description
XTAL OSC XO 27.0000MHZ HCSL SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - NX5427001Z - ODG (Origin Data Global)
Shenzhen, China
Oscillators
NX5427001Z
Oscillators NX5427001Z
XTAL OSC XO 27.0000MHZ HCSL SMD

XTAL OSC XO 27.0000MHZ HCSL SMD

Supplier's Site Datasheet
Oscillators - NX5427001ZDICT-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

27MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - NX5427001ZDITR-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

27MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - NX5427001ZDIDKR-ND - DigiKey
Thief River Falls, MN, United States
27MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

27MHz XO (Standard) HCSL Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1329298-NX5427001Z - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1329298-NX5427001Z
Crystals, Oscillators, Resonators - Oscillators 1329298-NX5427001Z
Manufacturer: Diodes Incorporated Win Source Part Number: 1329298-NX5427001Z Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.053" (1.35mm) Standard Package: 500 Mounting: Surface Mount Frequency: 27 MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±25ppm Current - Supply (Max): 70mA Current - Supply (Disable) (Max): 40mA Voltage - Supply: 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NX5427001ZDITR,NX542 7001ZDICT,NX5427001Z DIDKR Base Product Number: NX5427001 RoHS Status: RoHS Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1329298-NX5427001Z
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Reel - TR
Type: XO (Standard)
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 500
Mounting: Surface Mount
Frequency: 27 MHz
Function: Enable/Disable
Output: HCSL
Frequency Stability: ±25ppm
Current - Supply (Max): 70mA
Current - Supply (Disable) (Max): 40mA
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NX5427001ZDITR,NX5427001ZDICT,NX5427001ZDIDKR
Base Product Number: NX5427001
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) DigiKey Win Source Electronics
Product Category Oscillators Oscillators Oscillators
Product Number NX5427001Z NX5427001ZDICT-ND 1329298-NX5427001Z
Product Name Oscillators Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency 27 MHz 27 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF24FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers