DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators NX51500001

Description
Win Source Part Number: 1022544-NX51500001 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ NX Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 50 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 60mA Current - Supply (Disable) (Max): 40mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: NX51500001TR,NX51500 001CT,NX51500001DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1022544-NX51500001 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ NX Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 50 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 60mA Current - Supply (Disable) (Max): 40mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: NX51500001TR,NX51500 001CT,NX51500001DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1022544-NX51500001 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1022544-NX51500001
Crystals, Oscillators, Resonators - Oscillators 1022544-NX51500001
Win Source Part Number: 1022544-NX51500001 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ NX Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.053" (1.35mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 50 MHz Function: Enable/Disable Output: LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 60mA Current - Supply (Disable) (Max): 40mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: NX51500001TR,NX51500 001CT,NX51500001DKR

Win Source Part Number: 1022544-NX51500001
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ NX
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.053" (1.35mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 50 MHz
Function: Enable/Disable
Output: LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 60mA
Current - Supply (Disable) (Max): 40mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: NX51500001TR,NX51500001CT,NX51500001DKR

Buy Now Datasheet
Oscillators - NX51500001TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
NX51500001TR-ND
Oscillators NX51500001TR-ND
50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - NX51500001DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
NX51500001DKR-ND
Oscillators NX51500001DKR-ND
50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators - NX51500001CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
NX51500001CT-ND
Oscillators NX51500001CT-ND
50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

50MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead

Buy Now Datasheet
Oscillators NX51500001
XTAL OSC XO 50.0000MHZ LVCMOS

XTAL OSC XO 50.0000MHZ LVCMOS

Supplier's Site
Oscillator, 50Mhz, Lvcmos, Smd, 5X3.2Mm Diodes Inc. - 29AK2790 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 50Mhz, Lvcmos, Smd, 5X3.2Mm Diodes Inc.
29AK2790
Oscillator, 50Mhz, Lvcmos, Smd, 5X3.2Mm Diodes Inc. 29AK2790
OSCILLATOR, 50MHZ, LVCMOS, SMD, 5X3.2MM

OSCILLATOR, 50MHZ, LVCMOS, SMD, 5X3.2MM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 1022544-NX51500001 NX51500001TR-ND NX51500001 29AK2790
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators Oscillator, 50Mhz, Lvcmos, Smd, 5X3.2Mm Diodes Inc.
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead Surface Mount; 6-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency 50 MHz 50 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
VCO / SURF MOUNT / RoHS - ROS-1410+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Oscillators - 510ACB-AAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details