Win Source Part Number: 1186671-NX3364E003
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SaRonix-eCera™ NX
Type: XO (Standard)
Package: Tape & Reel (TR)
Standard Package: 3,000
Frequency: 644.53125 MHz
Output: LVDS
Voltage - Supply: 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
644.53125MHz XO (Standard) LVDS Oscillator 3.3V
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1186671-NX3364E003 | NX3364E003-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |