Win Source Part Number: 1082980-NX2511E0080.
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SaRonix-eCera™ NX
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 80 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 60mA
Current - Supply (Disable) (Max): 40mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: NX2511
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1082980-NX2511E0080.000000 |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency | 80 MHz |