Pericom Semiconductor Corp. Crystals NKS7-240-20

Description
CRYSTAL CERAMIC SEAM7050 T&R 1K
Request a Quote Datasheet
Description
CRYSTAL CERAMIC SEAM7050 T&R 1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-NKS7-240-20CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM7050 T&R 1K

CRYSTAL CERAMIC SEAM7050 T&R 1K

Buy Now Datasheet
Crystals - 31-NKS7-240-20DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM7050 T&R 1K

CRYSTAL CERAMIC SEAM7050 T&R 1K

Buy Now Datasheet
Crystals - 31-NKS7-240-20TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet
Crystals NKS7-240-20
CRYSTAL CERAMIC SEAM7050 T&R 1K

CRYSTAL CERAMIC SEAM7050 T&R 1K

Supplier's Site
Crystal, 24Mhz; Frequency Nom Saronix - 97K6528 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz; Frequency Nom Saronix
97K6528
Crystal, 24Mhz; Frequency Nom Saronix 97K6528
CRYSTAL, 24MHZ; Frequency Nom:24MHz; Crystal Case:SMD, 7.2mm x 5.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:NKS7 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

CRYSTAL, 24MHZ; Frequency Nom:24MHz; Crystal Case:SMD, 7.2mm x 5.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:NKS7 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 31-NKS7-240-20CT-ND NKS7-240-20 97K6528
Product Name Crystals Crystals Crystal, 24Mhz; Frequency Nom Saronix
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-100-12-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 10 pF
View Details
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details