Pericom Semiconductor Corp. Crystals NKS7-100-20

Description
Crystal
Request a Quote Datasheet
Description
Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-NKS7-100-20TR-ND - DigiKey
Thief River Falls, MN, United States
Crystal

Crystal

Buy Now Datasheet
Crystals - 31-NKS7-100-20DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM7050 T&R 1K

CRYSTAL CERAMIC SEAM7050 T&R 1K

Buy Now Datasheet
Crystals - 31-NKS7-100-20CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM7050 T&R 1K

CRYSTAL CERAMIC SEAM7050 T&R 1K

Buy Now Datasheet
Crystal, 10Mhz; Frequency Nom Saronix - 97K6522 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 10Mhz; Frequency Nom Saronix
97K6522
Crystal, 10Mhz; Frequency Nom Saronix 97K6522
CRYSTAL, 10MHZ; Frequency Nom:10MHz; Crystal Case:SMD, 7.2mm x 5.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:NKS7 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

CRYSTAL, 10MHZ; Frequency Nom:10MHz; Crystal Case:SMD, 7.2mm x 5.2mm; Frequency Stability + / -:50ppm; Load Capacitance:20pF; Frequency Tolerance + / -:50ppm; Product Range:NKS7 Series; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Crystals NKS7-100-20
CRYSTAL CERAMIC SEAM7050 T&R 1K

CRYSTAL CERAMIC SEAM7050 T&R 1K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 31-NKS7-100-20TR-ND 97K6522 NKS7-100-20
Product Name Crystals Crystal, 10Mhz; Frequency Nom Saronix Crystals
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC760TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 6719498 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details