Electronic Fuse Regulator High-Side 3.6A U-DFN3030-10
IC ELECTRONIC FUSE 10UDFN Product overview: NIS5132MN1-FN-7 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-NIS5132MN1-FN-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 806764-NIS5132MN1-FN
Packaging: Reel
Mounting Style: SMD
Current - Output: 3.6A
Voltage - Input: 9V ~ 18V
Function: Electronic Fuse
Part Status: Obsolete (End Of Life)
Sensing Method: High-Side
Supplier Device Package: U-DFN3030-10
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 10-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
IC LOAD SWITCH 12V 3.6A 10-UDFN
IC LOAD SWITCH 12V 3.6A 10-UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | NIS5132MN1-FN-7DI-ND | 734-NIS5132MN1-FN-7 | 806764-NIS5132MN1-FN-7 | NIS5132MN1-FN-7 | NIS5132MN1-FN-7 |
| Product Name | Current Regulation/Management | Power Management IC | PMIC - PMIC - Current Regulation/Management - NIS5132MN1-FN-7 | PMIC - Current Regulation/Management | Integrated Circuits (ICs) - PMIC - Current Regulation-Management |
| Package Type | Other; 10-UFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 10-UFDFN Exposed Pad |