Manufacturer: Diodes Incorporated
Win Source Part Number: 332436-N4034SS
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 1.8W
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 4.8A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 453pF @ 20V
Maximum Rds On at Id,Vgs: 34 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOSFET 2N-CH 40V 4.8A 8SO Product overview: N4034SS from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 4.8A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-N4034SS can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 332436-N4034SS | 285-N4034SS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - N4034SS | 40V 4.8A MOSFET Transistor |
| Polarity | N-Channel | |
| V(BR)DSS | 40 volts | |
| PD | 1800 milliwatts | 1800 milliwatts |