DIODES Incorporated 600V 1A Diode and Rectifier MUR160-T

Description
DIODE GEN PURP 600V 1A DO41 Product overview: MUR160-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR160-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 1A DO41 Product overview: MUR160-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR160-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-MUR160-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-MUR160-T
600V 1A Diode and Rectifier 280-MUR160-T
DIODE GEN PURP 600V 1A DO41 Product overview: MUR160-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR160-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 1A DO41 Product overview: MUR160-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR160-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MUR160-T - 928502-MUR160-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR160-T
928502-MUR160-T
Diodes, Rectifiers - Single - MUR160-T 928502-MUR160-T
Manufacturer: Diodes Incorporated Win Source Part Number: 928502-MUR160-T Features: Diode Standard 600 V 1A Through Hole DO-41 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: MUR160 Categories: Discrete Semiconductor Products Case / Package: DO-41 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: MUR160-T-ND, 1034-MUR160-TDICT, MUR160-TDIDKR, MUR160-TDIDKR-ND, 1034-MUR160-TDITR, 1034-MUR160-TDIDKR-N D, MUR160T, MUR160-TDITR, 1034-MUR160-TDIDKR, 1034-MUR160-TDIDKRIN ACTIVE, MUR160-TDIDKRINACTIV E, MUR160-TDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 928502-MUR160-T
Features: Diode Standard 600 V 1A Through Hole DO-41
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: MUR160
Categories: Discrete Semiconductor Products
Case / Package: DO-41
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: MUR160-T-ND, 1034-MUR160-TDICT, MUR160-TDIDKR, MUR160-TDIDKR-ND, 1034-MUR160-TDITR, 1034-MUR160-TDIDKR-ND, MUR160T, MUR160-TDITR, 1034-MUR160-TDIDKR, 1034-MUR160-TDIDKRINACTIVE, MUR160-TDIDKRINACTIVE, MUR160-TDICT

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
MUR160-T
Rectifiers MUR160-T
Rectifiers 600V 1A

Rectifiers 600V 1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR160-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR160-T
Discrete Semiconductor Products - Diodes - Rectifiers MUR160-T
DIODE GEN PURP 600V 1A DO41

DIODE GEN PURP 600V 1A DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number 280-MUR160-T 928502-MUR160-T MUR160-T MUR160-T
Product Name 600V 1A Diode and Rectifier Diodes, Rectifiers - Single - MUR160-T Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-41; DO-41 DO-41
RoHS Compliant RoHS
Tj -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464841 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCHJ45K - Micross Components, Inc.
Specs
IFSM 25 amps
IF 50 mA
trr 2500 ns
View Details
Schottky barrier single diode - 1PS70SB10,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details