DIODES Incorporated Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts MSB30TM

Description
Manufacturer: AMIS Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Packaging: Bulk Part Status: Obsolete Diode Type: Single Phase Technology: Schottky Voltage - Peak Reverse (Max): 800 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Packaging: Bulk Part Status: Obsolete Diode Type: Single Phase Technology: Schottky Voltage - Peak Reverse (Max): 800 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - MSB30TM - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
MSB30TM
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts MSB30TM
Manufacturer: AMIS Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Packaging: Bulk Part Status: Obsolete Diode Type: Single Phase Technology: Schottky Voltage - Peak Reverse (Max): 800 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Packaging: Bulk
Part Status: Obsolete
Diode Type: Single Phase
Technology: Schottky
Voltage - Peak Reverse (Max): 800 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number MSB30TM
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Automotive Terminals - 1-1719506-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details
DIN Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details