The MSB30M-13 is a surface mount glass passivated bridge rectifier designed for AC to DC full-wave rectification in applications such as SMPS, LED lighting, and battery chargers. It comes in an MSBL package with dimensions of 6.60 mm x 7.30 mm x 1.40 mm and weighs approximately 0.216 grams. The device has a peak repetitive reverse voltage of 1000 V, an average rectified output current of 3.0 A, and a forward voltage drop of up to 1.1 V at 3.0 A. It meets RoHS and halogen- and antimony-free "Green" standards, has a UL 94 V-0 flammability rating, and is moisture sensitive level 1 per J-STD-020. The operating and storage temperature range is -55°C to +150°C.
Bipolar Transistors - BJT Bridge Rectifier
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MSB30M-13 |
| Product Name | Bipolar Transistors - BJT |