The MSB30KH-13 is a surface mount glass passivated bridge rectifier designed for AC to DC full-wave rectification in applications such as SMPS, LED lighting, and battery chargers. It is packaged in an MSBL case with a compact, thin-profile design and weighs approximately 0.216 grams. The device has a peak repetitive reverse voltage of 800 V, an average rectified output current of 3.0 A at TC = +110°C, and a non-repetitive peak forward surge current of 110 A for 8.3 ms or 220 A for 1.0 ms. It features a forward voltage of 1.1 V at 3.0 A and a reverse leakage current of 5 μA at 800 V and 25°C. The thermal resistance from junction to ambient is 29 °C/W. The part is RoHS compliant, halogen and antimony free, and has a moisture sensitivity level of 1 per J-STD-020. Operating and storage temperatures range from -55°C to +150°C.
Bipolar Transistors - BJT Bridge Rectifier
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MSB30KH-13 |
| Product Name | Bipolar Transistors - BJT |