The MSB15MH-13 is a surface mount glass passivated bridge rectifier designed for AC-DC full-wave rectification in applications such as SMPS, LED lighting, and battery chargers. It is packaged in an MSBL case with a compact, thin profile, weighing approximately 0.216 grams. The device is rated for a peak repetitive reverse voltage of 1,000 V, an average rectified output current of 1.5 A at 110°C, and a non-repetitive peak forward surge current of 70 A. Its forward voltage is 1.1 V at 1.5 A and 25°C, with a reverse leakage current of 5 µA at 1,000 V and 25°C. Thermal resistance is 50 °C/W from junction to ambient, and the operating temperature range is -55°C to +150°C. The case is molded plastic with a UL 94V-0 flammability rating. The part is RoHS compliant, lead-free, and halogen- and antimony-free.
Bipolar Transistors - BJT Bridge Rectifier
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | MSB15MH-13 |
| Product Name | Bipolar Transistors - BJT |