DIODES Incorporated Bridge Rectifiers - MSB08M MSB08M

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1227083-MSB08M Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1227083-MSB08M Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MSB08M - 1227083-MSB08M - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MSB08M
1227083-MSB08M
Bridge Rectifiers - MSB08M 1227083-MSB08M
Manufacturer: Diodes Incorporated Win Source Part Number: 1227083-MSB08M Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1227083-MSB08M
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
SMD 0.8A Diode and Rectifier - 299-MSB08M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.8A Diode and Rectifier
299-MSB08M
SMD 0.8A Diode and Rectifier 299-MSB08M
0.8A SURFACE MOUNT GLASS PASSIVATED BRIDGE RECTIFIER Product overview: MSB08M from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB08M can be used for catalog matching and distributor lookup.

0.8A SURFACE MOUNT GLASS PASSIVATED BRIDGE RECTIFIER Product overview: MSB08M from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 0.8A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-MSB08M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 1227083-MSB08M 299-MSB08M
Product Name Bridge Rectifiers - MSB08M SMD 0.8A Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1827052 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diode - FX2PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Diode and Rectifier - 286-30CTH02FPPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers