DIODES Incorporated OEM Parts - OEM Parts (M - N) - MPSA42STOB MPSA42STOB

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080180-MPSA42STOB Mounting: SMD (SMT) Polarity: NPN Gain Bandwidth Product: 50 MHz Categories: OEM Parts(M-N) Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 680 mW Collector Base Voltage (VCBO): 300 V Collector Emitter Voltage (VCEO): 300 V Emitter Base Voltage (VEBO): 6 V Max Collector Current: 500 mA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080180-MPSA42STOB Mounting: SMD (SMT) Polarity: NPN Gain Bandwidth Product: 50 MHz Categories: OEM Parts(M-N) Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 680 mW Collector Base Voltage (VCBO): 300 V Collector Emitter Voltage (VCEO): 300 V Emitter Base Voltage (VEBO): 6 V Max Collector Current: 500 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MPSA42STOB - 1080180-MPSA42STOB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MPSA42STOB
1080180-MPSA42STOB
OEM Parts - OEM Parts (M - N) - MPSA42STOB 1080180-MPSA42STOB
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1080180-MPSA42STOB Mounting: SMD (SMT) Polarity: NPN Gain Bandwidth Product: 50 MHz Categories: OEM Parts(M-N) Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 680 mW Collector Base Voltage (VCBO): 300 V Collector Emitter Voltage (VCEO): 300 V Emitter Base Voltage (VEBO): 6 V Max Collector Current: 500 mA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080180-MPSA42STOB
Mounting: SMD (SMT)
Polarity: NPN
Gain Bandwidth Product: 50 MHz
Categories: OEM Parts(M-N)
Case / Package: TO-92
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 680 mW
Collector Base Voltage (VCBO): 300 V
Collector Emitter Voltage (VCEO): 300 V
Emitter Base Voltage (VEBO): 6 V
Max Collector Current: 500 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1080180-MPSA42STOB
Product Name OEM Parts - OEM Parts (M - N) - MPSA42STOB
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1324232-BCR183E6433HTMA1 - Win Source Electronics
Specs
Polarity PNP
Package Type SOT3; SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR
View Details
6 suppliers
Bipolar Transistors - 2466942 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details