The MMSZ5255BS-7-F is a Zener diode from Diodes Incorporated, designed for surface mount applications. It features a nominal Zener voltage of 28V and a maximum power dissipation of 200mW. The diode has a forward voltage of 900mV at a test current of 10mA and a maximum reverse leakage current of 100nA at 21V. It is housed in a compact SOD-323 package, making it suitable for automated assembly processes. The device is fully RoHS compliant, lead-free, and classified as a "Green" product, indicating it is free from halogens and antimony. The operating temperature range is from -65°C to +150°C, ensuring reliability in various environmental conditions. This diode is ideal for applications requiring voltage regulation and protection in electronic circuits.
Zener Diode 28V 200mW ±5% Surface Mount SOD-323
Zener Diode 28V 200mW ±5% Surface Mount SOD-323
Zener Diode 28V 200mW ±5% Surface Mount SOD-323
DIODE ZENER 28V 200MW SOD323 Product overview: MMSZ5255BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5255BS-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1324836-MMSZ5255BS-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 21 V
Voltage - Zener (Nom) (Vz): 28 V
Impedance (Max) (Zzt): 44 Ohms
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5255BS-FDITR,MMS
Base Product Number: MMSZ5255
RoHS Status: ROHS3 Compliant
DIODE ZENER 28V 200MW SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5255BS-FDITR-ND | 287-MMSZ5255BS-7-F | 1324836-MMSZ5255BS-7-F | MMSZ5255BS-7-F |
| Product Name | Single Zener Diodes | 28V 200MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | Tape & Reel (TR) | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | RoHS | ||
| VZ | 28 volts | 28 volts | 28 volts |