DIODES Incorporated Diode, Zener, 28V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc. MMSZ5255B

Description
DIODE, ZENER, 28V, 0.5W, SOD123; Zener Voltage Nom:28V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series; Qualification:-RoHS Compliant: Yes
Description
DIODE, ZENER, 28V, 0.5W, SOD123; Zener Voltage Nom:28V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 28V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc. - 65T9204 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 28V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc.
65T9204
Diode, Zener, 28V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc. 65T9204
DIODE, ZENER, 28V, 0.5W, SOD123; Zener Voltage Nom:28V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series; Qualification:-RoHS Compliant: Yes

DIODE, ZENER, 28V, 0.5W, SOD123; Zener Voltage Nom:28V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 65T9204
Product Name Diode, Zener, 28V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc.
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1827185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4473 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4731AT/R - Acme Chip Technology Co., Limited
Specs
Package DO-41; DO-41
VZ 4.3 volts
ZZT 9 ohms
View Details