Zener Voltage Vz Typ:27V; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 61AC0670 |
| Product Name | Zener Voltage Vz Typ Diodes Inc. |
| Package | SOD-123; SOD-123 |