Zener Diode 27V 500mW ±5% Surface Mount SOD-123
Zener Diode 27V 500mW ±5% Surface Mount SOD-123
Zener Diode 27V 500mW ±5% Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 024064-MMSZ5254B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 41 Ohm
Family Name: MMSZ5254B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ5254B-T3; MMSZ5254BQ-13-F; MMSZ5254BQ-7-F ; MMSZ5254B;
Introduction Date: July 10, 2000
ECCN: EAR99
Country of Origin: China, Japan, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
DIODE ZENER 27V 500MW SOD123 Product overview: MMSZ5254B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5254B-7-F can be used for catalog matching and distributor lookup.
DIODE ZENER 27V 500MW SOD123
DIODE ZENER 27V 500MW SOD123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5254B-FDICT-ND | 024064-MMSZ5254B-7-F | 287-MMSZ5254B-7-F | MMSZ5254B-7-F | MMSZ5254B-7-F | MMSZ5254B-7-F |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMSZ5254B-7-F | 27V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VZ | 27 volts | 27 volts | 27 volts | 27 volts |