Zener Diode 22V 200mW ±5% Surface Mount SOD-323
Zener Diode 22V 200mW ±5% Surface Mount SOD-323
Zener Diode 22V 200mW ±5% Surface Mount SOD-323
DIODE ZENER 22V 200MW SOD323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | MMSZ5251BSDITR-ND | MMSZ5251BS-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | |
| Package | SOD-323; SOD-323 |