DIODES Incorporated Single Zener Diodes MMSZ5250BQ-7-F

Description
DIODE ZENER 20V 370MW SOD123
Request a Quote Datasheet
Description
DIODE ZENER 20V 370MW SOD123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-MMSZ5250BQ-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-MMSZ5250BQ-7-FDKR-ND
Single Zener Diodes 31-MMSZ5250BQ-7-FDKR-ND
DIODE ZENER 20V 370MW SOD123

DIODE ZENER 20V 370MW SOD123

Buy Now Datasheet
Single Zener Diodes - 31-MMSZ5250BQ-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-MMSZ5250BQ-7-FCT-ND
Single Zener Diodes 31-MMSZ5250BQ-7-FCT-ND
DIODE ZENER 20V 370MW SOD123

DIODE ZENER 20V 370MW SOD123

Buy Now Datasheet
Single Zener Diodes - 31-MMSZ5250BQ-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-MMSZ5250BQ-7-FTR-ND
Single Zener Diodes 31-MMSZ5250BQ-7-FTR-ND
DIODE ZENER 20V 370MW SOD123

DIODE ZENER 20V 370MW SOD123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324003-MMSZ5250BQ-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324003-MMSZ5250BQ-7-F
Discrete Semiconductor Products - Diodes - Zener - Single 1324003-MMSZ5250BQ-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1324003-MMSZ5250BQ-7 -F Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 370 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 15 V Voltage - Zener (Nom) (Vz): 20 V Impedance (Max) (Zzt): 25 Ohms Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 74 REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 31-MMSZ5250BQ-7-FTR Base Product Number: MMSZ5250 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324003-MMSZ5250BQ-7-F
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 370 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 15 V
Voltage - Zener (Nom) (Vz): 20 V
Impedance (Max) (Zzt): 25 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 74
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 31-MMSZ5250BQ-7-FTR
Base Product Number: MMSZ5250
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Zener Diode - 287-MMSZ5250BQ-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ZENER DIODE SOD123 T&R 3K Product overview: MMSZ5250BQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5250BQ-7-F can be used for catalog matching and distributor lookup.

ZENER DIODE SOD123 T&R 3K Product overview: MMSZ5250BQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5250BQ-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5250BQ-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5250BQ-7-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5250BQ-7-F
ZENER DIODE SOD123 T&R 3K

ZENER DIODE SOD123 T&R 3K

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-MMSZ5250BQ-7-FDKR-ND 1324003-MMSZ5250BQ-7-F 287-MMSZ5250BQ-7-F MMSZ5250BQ-7-F
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data