DIODES Incorporated Diode, Zener, 20V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc. MMSZ5250B

Description
DIODE, ZENER, 20V, 0.5W, SOD123; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series; Qualification:-RoHS Compliant: Yes
Description
DIODE, ZENER, 20V, 0.5W, SOD123; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 20V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc. - 65T9201 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 20V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc.
65T9201
Diode, Zener, 20V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc. 65T9201
DIODE, ZENER, 20V, 0.5W, SOD123; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series; Qualification:-RoHS Compliant: Yes

DIODE, ZENER, 20V, 0.5W, SOD123; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 65T9201
Product Name Diode, Zener, 20V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc.
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data