Win Source Part Number: 1125995-MMSZ5248BQ-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 370 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 14 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 21 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): MMSZ5248BQ13F;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 31-MMSZ5248BQ-13-FTR
Base Product Number: MMSZ5248
DIODE ZENER 18V 370MW SOD123
DIODE ZENER 18V 370MW SOD123
DIODE ZENER 18V 370MW SOD123
ZENER DIODE SOD123 T&R 10K Product overview: MMSZ5248BQ-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248BQ-13-F can be used for catalog matching and distributor lookup.
ZENER DIODE SOD123 T&R 10K
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1125995-MMSZ5248BQ-13-F | 31-MMSZ5248BQ-13-FTR-ND | 287-MMSZ5248BQ-13-F | MMSZ5248BQ-13-F |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | |
| VZ | 18 volts | 18 volts | 18 volts | |
| ZZT | 21 ohms | 21 ohms | 21 ohms | |
| IR | 0.1000 mA | 100 mA |