DIODES Incorporated Diodes - Zener - Single - MMSZ5248B-7 MMSZ5248B-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 755042-MMSZ5248B-7 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 18V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 21 Ohms Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MMSZ5248B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 14V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 755042-MMSZ5248B-7 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 18V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 21 Ohms Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MMSZ5248B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 14V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5248B-7 - 755042-MMSZ5248B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5248B-7
755042-MMSZ5248B-7
Diodes - Zener - Single - MMSZ5248B-7 755042-MMSZ5248B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 755042-MMSZ5248B-7 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 18V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 21 Ohms Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: MMSZ5248B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 14V

Manufacturer: Diodes Incorporated
Win Source Part Number: 755042-MMSZ5248B-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 18V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 21 Ohms
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: MMSZ5248B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 14V

Buy Now
Singapore, Singapore
18V 500MW Zener Diode
287-MMSZ5248B-7
18V 500MW Zener Diode 287-MMSZ5248B-7
DIODE ZENER 18V 500MW SOD123 Product overview: MMSZ5248B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 500MW SOD123 Product overview: MMSZ5248B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5248B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5248BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5248BDITR-ND
Single Zener Diodes MMSZ5248BDITR-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5248B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5248B-7
Discrete Semiconductor Products - Diodes - Zener MMSZ5248B-7
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 755042-MMSZ5248B-7 287-MMSZ5248B-7 MMSZ5248BDITR-ND MMSZ5248B-7
Product Name Diodes - Zener - Single - MMSZ5248B-7 18V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 18 volts 18 volts
ZZT 21 ohms 21 ohms 21 ohms
IR 1.00E-4 mA 100 mA
Unlock Full Specs
to access all available technical data