DIODES Incorporated Single Zener Diodes MMSZ5246BS-7-F

Description
Zener Diode 16V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 16V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5246BS-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5246BS-FDICT-ND
Single Zener Diodes MMSZ5246BS-FDICT-ND
Zener Diode 16V 200mW ±5% Surface Mount SOD-323

Zener Diode 16V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MMSZ5246BS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5246BS-FDITR-ND
Single Zener Diodes MMSZ5246BS-FDITR-ND
Zener Diode 16V 200mW ±5% Surface Mount SOD-323

Zener Diode 16V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - MMSZ5246BS-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5246BS-FDIDKR-ND
Single Zener Diodes MMSZ5246BS-FDIDKR-ND
Zener Diode 16V 200mW ±5% Surface Mount SOD-323

Zener Diode 16V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
16V 200MW Zener Diode - 287-MMSZ5246BS-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 200MW Zener Diode
287-MMSZ5246BS-7-F
16V 200MW Zener Diode 287-MMSZ5246BS-7-F
DIODE ZENER 16V 200MW SOD323 Product overview: MMSZ5246BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5246BS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 200MW SOD323 Product overview: MMSZ5246BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5246BS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MMSZ5246BS-7-F - 1225562-MMSZ5246BS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMSZ5246BS-7-F
1225562-MMSZ5246BS-7-F
Newest Parts - MMSZ5246BS-7-F 1225562-MMSZ5246BS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1225562-MMSZ5246BS-7 -F Packaging: Reel - TR Operating Temperature Range: -65°C ~ 150°C Package: SC-76, SOD-323 Mounting: SMD Tolerance: ±5% Power - Max: 200mW Current - Reverse Leakage @ Vr: 100nA @ 12V Voltage - Zener (Nom) (Vz): 16V Family Name: MMSZ5246BS Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: SOD-323 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 17 Ohm Alternative Parts (Cross-Reference): MMSZ5246BS; MMSZ5246BST/R13; CZRV5246B; Introduction Date: July 10, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1225562-MMSZ5246BS-7-F
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 150°C
Package: SC-76, SOD-323
Mounting: SMD
Tolerance: ±5%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Family Name: MMSZ5246BS
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOD-323
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 17 Ohm
Alternative Parts (Cross-Reference): MMSZ5246BS; MMSZ5246BST/R13; CZRV5246B;
Introduction Date: July 10, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5246BS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5246BS-7-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5246BS-7-F
DIODE ZENER 16V 200MW SOD323

DIODE ZENER 16V 200MW SOD323

Supplier's Site
Single Zener Diodes - MMSZ5246BS-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5246BS-7-F
Single Zener Diodes MMSZ5246BS-7-F
DIODE ZENER 16V 200MW SOD323

DIODE ZENER 16V 200MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5246BS-7-F
Zener Diodes MMSZ5246BS-7-F
Zener Diodes 200MW 16V

Zener Diodes 200MW 16V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5246BS-FDICT-ND 287-MMSZ5246BS-7-F 1225562-MMSZ5246BS-7-F MMSZ5246BS-7-F MMSZ5246BS-7-F MMSZ5246BS-7-F
Product Name Single Zener Diodes 16V 200MW Zener Diode Newest Parts - MMSZ5246BS-7-F Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data