Zener Diode 16V 500mW ±5% Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 1325538-MMSZ5246B-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 12 V
Voltage - Zener (Nom) (Vz): 16 V
Impedance (Max) (Zzt): 17 Ohms
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5246BCT,MMSZ5246
Base Product Number: MMSZ5246B
RoHS Status: RoHS non-compliant
DIODE ZENER 16V 500MW SOD123 Product overview: MMSZ5246B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5246B-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 16V 500MW SOD123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ5246BDITR-ND | 1325538-MMSZ5246B-7 | 287-MMSZ5246B-7 | MMSZ5246B-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 16V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | |
| VZ | 16 volts | 16 volts |