Manufacturer: Diodes Incorporated
Win Source Part Number: 732767-MMSZ5245BQ-7-
Manufacturer Homepage: www.diodes.com
Reference case: SOD123
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
DIODE ZENER 15V 370MW SOD123
DIODE ZENER 15V 370MW SOD123
DIODE ZENER 15V 370MW SOD123
ZENER DIODE SOD123 T&R 3K Product overview: MMSZ5245BQ-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5245BQ-7-F can be used for catalog matching and distributor lookup.
ZENER DIODE SOD123 T&R 3K
ZENER DIODE SOD123 T&R 3K
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 732767-MMSZ5245BQ-7-F | 31-MMSZ5245BQ-7-FTR-ND | 287-MMSZ5245BQ-7-F | MMSZ5245BQ-7-F | MMSZ5245BQ-7-F |
| Product Name | Diodes - Zener - Single - MMSZ5245BQ-7-F | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 15 volts | 15 volts | 15 volts |