DIODES Incorporated Single Zener Diodes MMSZ5245B-7

Description
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 15V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ5245BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5245BDITR-ND
Single Zener Diodes MMSZ5245BDITR-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5245B-7 - 725339-MMSZ5245B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5245B-7
725339-MMSZ5245B-7
Diodes - Zener - Single - MMSZ5245B-7 725339-MMSZ5245B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 725339-MMSZ5245B-7 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 16 Ohms Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: MMSZ5245B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 11V

Manufacturer: Diodes Incorporated
Win Source Part Number: 725339-MMSZ5245B-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 16 Ohms
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: MMSZ5245B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 11V

Buy Now
Singapore, Singapore
15V 500MW Zener Diode
287-MMSZ5245B-7
15V 500MW Zener Diode 287-MMSZ5245B-7
DIODE ZENER 15V 500MW SOD123 Product overview: MMSZ5245B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5245B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 500MW SOD123 Product overview: MMSZ5245B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5245B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5245B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5245B-7
Discrete Semiconductor Products - Diodes - Zener MMSZ5245B-7
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ5245BDITR-ND 725339-MMSZ5245B-7 287-MMSZ5245B-7 MMSZ5245B-7
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ5245B-7 15V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 15 volts 15 volts
ZZT 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data