DIODE ZENER 13V 200MW SOD323 Product overview: MMSZ5243BS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5243BS-7-F can be used for catalog matching and distributor lookup.
Zener Diode 13V 200mW ±5% Surface Mount SOD-323
Zener Diode 13V 200mW ±5% Surface Mount SOD-323
Zener Diode 13V 200mW ±5% Surface Mount SOD-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 024047-MMSZ5243BS-7-
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 13 Ohm
Family Name: MMSZ5243BS
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): MMSZ5243BS; MMXZ5243B-TP; MMXZ5243B;
Introduction Date: July 10, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
DIODE ZENER 13V 200MW SOD323
DIODE ZENER 13V 200MW SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ5243BS-7-F | MMSZ5243BS-FDIDKR-ND | 024047-MMSZ5243BS-7-F | MMSZ5243BS-7-F | MMSZ5243BS-7-F | MMSZ5243BS-7-F |
| Product Name | 13V 200MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MMSZ5243BS-7-F | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | SOD-323; SOD-323-2 | |
| RoHS Compliant | RoHS | |||||
| VZ | 13 volts | 13 volts | 13 volts | 13 volts | ||
| ZZT | 13 ohms | 13 ohms | 13 ohms | 13 ohms |