DIODE ZENER 11V 370MW SOD123
DIODE ZENER 11V 370MW SOD123
DIODE ZENER 11V 370MW SOD123
ZENER DIODE SOD123 T&R 3K
ZENER DIODE SOD123 T&R 3K
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-MMSZ5241BQ-7-FTR-ND | MMSZ5241BQ-7-F | MMSZ5241BQ-7-F |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 11 volts | 11 volts |