DIODES Incorporated 11V 500MW Zener Diode MMSZ5241B-7

Description
DIODE ZENER 11V 500MW SOD123 Product overview: MMSZ5241B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5241B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 11V 500MW SOD123 Product overview: MMSZ5241B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5241B-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
11V 500MW Zener Diode
287-MMSZ5241B-7
11V 500MW Zener Diode 287-MMSZ5241B-7
DIODE ZENER 11V 500MW SOD123 Product overview: MMSZ5241B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5241B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 500MW SOD123 Product overview: MMSZ5241B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5241B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5241BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5241BDITR-ND
Single Zener Diodes MMSZ5241BDITR-ND
Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Zener Diode 11V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5241B-7 - 885451-MMSZ5241B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5241B-7
885451-MMSZ5241B-7
Diodes - Zener - Single - MMSZ5241B-7 885451-MMSZ5241B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 885451-MMSZ5241B-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 11 V 500 mW ±5% Surface Mount SOD-123 Package: Reel - TR Package: SOD-123 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: MMSZ5241B Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ5241BTR-ND, MMSZ5241BTR, MMSZ5241BCT-ND, MMSZ5241BCT, MMSZ5241B, MMSZ5241BDITR, MMSZ5241B7, MMSZ5241BDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 885451-MMSZ5241B-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 11 V 500 mW ±5% Surface Mount SOD-123
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: MMSZ5241B
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ5241BTR-ND, MMSZ5241BTR, MMSZ5241BCT-ND, MMSZ5241BCT, MMSZ5241B, MMSZ5241BDITR, MMSZ5241B7, MMSZ5241BDICT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5241B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5241B-7
Discrete Semiconductor Products - Diodes - Zener MMSZ5241B-7
DIODE ZENER 11V 500MW SOD123

DIODE ZENER 11V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5241B-7 MMSZ5241BDITR-ND 885451-MMSZ5241B-7 MMSZ5241B-7
Product Name 11V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5241B-7 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123
ZZT 22 ohms 22 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data