DIODE, ZENER, 10V, 0.5W, SOD123; Zener Voltage Nom:10V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ52 Series; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 65T9196 |
| Product Name | Diode, Zener, 10V, 0.5W, Sod123; Zener Voltage Nom Diodes Inc. |
| Package | SOD-123; SOD-123 |