DIODES Incorporated 10V 500MW Zener Diode MMSZ5240B-7-F

Description
DIODE ZENER 10V 500MW SOD123 Product overview: MMSZ5240B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5240B-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10V 500MW SOD123 Product overview: MMSZ5240B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5240B-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 500MW Zener Diode
287-MMSZ5240B-7-F
10V 500MW Zener Diode 287-MMSZ5240B-7-F
DIODE ZENER 10V 500MW SOD123 Product overview: MMSZ5240B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5240B-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 500MW SOD123 Product overview: MMSZ5240B-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5240B-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ5240B-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5240B-FDIDKR-ND
Single Zener Diodes MMSZ5240B-FDIDKR-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5240B-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5240B-FDITR-ND
Single Zener Diodes MMSZ5240B-FDITR-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ5240B-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5240B-FDICT-ND
Single Zener Diodes MMSZ5240B-FDICT-ND
Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Zener Diode 10V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ5240B-7-F - 059241-MMSZ5240B-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5240B-7-F
059241-MMSZ5240B-7-F
Diodes - Zener - Single - MMSZ5240B-7-F 059241-MMSZ5240B-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 059241-MMSZ5240B-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 8V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 17 Ohm Family Name: MMSZ5240B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT52-C10_R2_00001; MMSZ5240B-T1; BZT52-C10-AU T/R7; Introduction Date: July 10, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 059241-MMSZ5240B-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 8V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 17 Ohm
Family Name: MMSZ5240B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT52-C10_R2_00001; MMSZ5240B-T1; BZT52-C10-AU T/R7;
Introduction Date: July 10, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - MMSZ5240B-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ5240B-7-F
Single Zener Diodes MMSZ5240B-7-F
DIODE ZENER 10V 500MW SOD123

DIODE ZENER 10V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ5240B-7-F
Zener Diodes MMSZ5240B-7-F
Zener Diodes 10V 500mW

Zener Diodes 10V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5240B-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5240B-7-F
Discrete Semiconductor Products - Diodes - Zener MMSZ5240B-7-F
DIODE ZENER 10V 500MW SOD123

DIODE ZENER 10V 500MW SOD123

Supplier's Site
Zener Diode, 10V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. - 07AH4167 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc.
07AH4167
Zener Diode, 10V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. 07AH4167
ZENER DIODE, 10V, 0.5W, SOD-123; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 10V, 0.5W, SOD-123; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5240B-7-F MMSZ5240B-FDIDKR-ND 059241-MMSZ5240B-7-F MMSZ5240B-7-F MMSZ5240B-7-F MMSZ5240B-7-F 07AH4167
Product Name 10V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ5240B-7-F Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 10V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc.
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 10 volts 10 volts 10 volts 10 volts 10 volts
ZZT 17 ohms 17 ohms 17 ohms 17 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4479US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C13X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1658764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details