DIODES Incorporated 7.5V 200MW Zener Diode MMSZ5236BS-7

Description
DIODE ZENER 7.5V 200MW SOD323 Product overview: MMSZ5236BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5236BS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 7.5V 200MW SOD323 Product overview: MMSZ5236BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5236BS-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5V 200MW Zener Diode - 287-MMSZ5236BS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 200MW Zener Diode
287-MMSZ5236BS-7
7.5V 200MW Zener Diode 287-MMSZ5236BS-7
DIODE ZENER 7.5V 200MW SOD323 Product overview: MMSZ5236BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5236BS-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 200MW SOD323 Product overview: MMSZ5236BS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5236BS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ5236BS-7 - 1078450-MMSZ5236BS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5236BS-7
1078450-MMSZ5236BS-7
Diodes - Zener - Single - MMSZ5236BS-7 1078450-MMSZ5236BS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1078450-MMSZ5236BS-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1078450-MMSZ5236BS-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5236BS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5236BS-7
Discrete Semiconductor Products - Diodes - Zener MMSZ5236BS-7
DIODE ZENER 7.5V 200MW SOD323

DIODE ZENER 7.5V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ5236BS-7 1078450-MMSZ5236BS-7 MMSZ5236BS-7
Product Name 7.5V 200MW Zener Diode Diodes - Zener - Single - MMSZ5236BS-7 Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape (CT) SOD-323; SOD-323
RoHS Compliant RoHS
VZ 7.5 volts
ZZT 6 ohms
Unlock Full Specs
to access all available technical data