DIODES Incorporated Diodes - Zener - Single - MMSZ5235B-7 MMSZ5235B-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 732764-MMSZ5235B-7 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 5 Ohms Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Family Part Number: MMSZ5235B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 3μA at 5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 732764-MMSZ5235B-7 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 5 Ohms Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Family Part Number: MMSZ5235B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 3μA at 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ5235B-7 - 732764-MMSZ5235B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ5235B-7
732764-MMSZ5235B-7
Diodes - Zener - Single - MMSZ5235B-7 732764-MMSZ5235B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 732764-MMSZ5235B-7 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 5 Ohms Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Family Part Number: MMSZ5235B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 3μA at 5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 732764-MMSZ5235B-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 5 Ohms
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMSZ5235B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 3μA at 5V

Buy Now
Single Zener Diodes - MMSZ5235BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ5235BDITR-ND
Single Zener Diodes MMSZ5235BDITR-ND
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
6.8V 500MW Zener Diode
287-MMSZ5235B-7
6.8V 500MW Zener Diode 287-MMSZ5235B-7
DIODE ZENER 6.8V 500MW SOD123 Product overview: MMSZ5235B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5235B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 500MW SOD123 Product overview: MMSZ5235B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ5235B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ5235B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ5235B-7
Discrete Semiconductor Products - Diodes - Zener MMSZ5235B-7
DIODE ZENER 6.8V 500MW SOD123

DIODE ZENER 6.8V 500MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 732764-MMSZ5235B-7 MMSZ5235BDITR-ND 287-MMSZ5235B-7 MMSZ5235B-7
Product Name Diodes - Zener - Single - MMSZ5235B-7 Single Zener Diodes 6.8V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
VZ 6.8 volts 6.8 volts
ZZT 5 ohms 5 ohms 5 ohms
IR 0.0030 mA 3 mA
Unlock Full Specs
to access all available technical data